100 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
100 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
100 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Win Source Part Number: 1337235-PHP02512E100
Category: Resistors - Chip Resistor - Surface Mount
Series: PHP
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 2.5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Thin Film Resistors - SMD 2.5watt 100ohms .1% 25 PPM
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PHP100BCT-ND | 1337235-PHP02512E1000BST5 | PHP02512E1000BST5 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Thin Film Resistors - SMD 2.5watt 100ohms .1% 25 PPM |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |