Vishay Precision Group Res, Thin Film, 100R, 0.1%, 2.5W, 2512, Reel; Resistance Vishay PHP02512E1000BST1

Description
RES, THIN FILM, 100R, 0.1%, 2.5W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, THIN FILM, 100R, 0.1%, 2.5W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100R, 0.1%, 2.5W, 2512, Reel; Resistance Vishay - 44T0194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 2.5W, 2512, Reel; Resistance Vishay
44T0194
Res, Thin Film, 100R, 0.1%, 2.5W, 2512, Reel; Resistance Vishay 44T0194
RES, THIN FILM, 100R, 0.1%, 2.5W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:200VRoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 2.5W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44T0194
Product Name Res, Thin Film, 100R, 0.1%, 2.5W, 2512, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details