Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - PHP01206E75R0BST5 PHP01206E75R0BST5

Description
Manufacturer: Vishay Thin Film Win Source Part Number: 808244-PHP01206E75R0 BST5 Packaging: Reel Features: Flame Proof, Moisture Resistant, Safety Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.033" (0.84mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Thin Film Win Source Part Number: 808244-PHP01206E75R0 BST5 Packaging: Reel Features: Flame Proof, Moisture Resistant, Safety Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.033" (0.84mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PHP01206E75R0BST5
808244-PHP01206E75R0BST5
Chip Resistor - Surface Mount - PHP01206E75R0BST5 808244-PHP01206E75R0BST5
Manufacturer: Vishay Thin Film Win Source Part Number: 808244-PHP01206E75R0 BST5 Packaging: Reel Features: Flame Proof, Moisture Resistant, Safety Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.033" (0.84mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Thin Film
Win Source Part Number: 808244-PHP01206E75R0BST5
Packaging: Reel
Features: Flame Proof, Moisture Resistant, Safety
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 75 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.033" (0.84mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - PHP75.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP75.0ATR-ND
Chip Resistor - Surface Mount PHP75.0ATR-ND
75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP75.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP75.0ADKR-ND
Chip Resistor - Surface Mount PHP75.0ADKR-ND
75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP75.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP75.0ACT-ND
Chip Resistor - Surface Mount PHP75.0ACT-ND
75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
SMD 1W 200V Resistor - 52-PHP01206E75R0BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-PHP01206E75R0BST5
SMD 1W 200V Resistor 52-PHP01206E75R0BST5
1W 75R 0.1% 200V 1206 SMD Thin Film Resistor Product overview: PHP01206E75R0BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PHP01206E75R0BST5 can be used for catalog matching and distributor lookup.

1W 75R 0.1% 200V 1206 SMD Thin Film Resistor Product overview: PHP01206E75R0BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PHP01206E75R0BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PHP01206E75R0BST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PHP01206E75R0BST5
Resistors - Chip Resistor - Surface Mount PHP01206E75R0BST5
RES SMD 75 OHM 0.1% 1W 1206

RES SMD 75 OHM 0.1% 1W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 808244-PHP01206E75R0BST5 PHP75.0ATR-ND 52-PHP01206E75R0BST5 PHP01206E75R0BST5
Product Name Chip Resistor - Surface Mount - PHP01206E75R0BST5 Chip Resistor - Surface Mount SMD 1W 200V Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers