Vishay Precision Group Resistor Thin Film 499 Ohm 1206 2.5W 0.1%; Power Rating Vishay PHP01206E4990BST1

Description
RESISTOR THIN FILM 499 OHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:499ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR THIN FILM 499 OHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:499ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Thin Film 499 Ohm 1206 2.5W 0.1%; Power Rating Vishay - 43T8651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thin Film 499 Ohm 1206 2.5W 0.1%; Power Rating Vishay
43T8651
Resistor Thin Film 499 Ohm 1206 2.5W 0.1%; Power Rating Vishay 43T8651
RESISTOR THIN FILM 499 OHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:499ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

RESISTOR THIN FILM 499 OHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:499ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T8651
Product Name Resistor Thin Film 499 Ohm 1206 2.5W 0.1%; Power Rating Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details