Vishay Intertechnology, Inc. Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More PHP01206E3011BST5

Description
Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More
Request a Quote Datasheet
Description
Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More - PHP01206E3011BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More
PHP01206E3011BST5
Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More PHP01206E3011BST5
Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More

Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More

Supplier's Site
Chip Resistor - Surface Mount - PHP3.01KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP3.01KATR-ND
Chip Resistor - Surface Mount PHP3.01KATR-ND
3.01 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

3.01 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP01206E3011BST5 PHP3.01KATR-ND
Product Name Vishay/DaleThin Film Resistors - SMD 1watt 3.01Kohms .1% 25 PPM Learn More Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details