Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM PHP01206E2001BST5

Description
Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM - PHP01206E2001BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM
PHP01206E2001BST5
Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM PHP01206E2001BST5
Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM

Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM

Supplier's Site
Chip Resistor - Surface Mount - PHP2.00KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP2.00KACT-ND
Chip Resistor - Surface Mount PHP2.00KACT-ND
2 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP2.00KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP2.00KADKR-ND
Chip Resistor - Surface Mount PHP2.00KADKR-ND
2 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP2.00KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP2.00KATR-ND
Chip Resistor - Surface Mount PHP2.00KATR-ND
2 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP01206E2001BST5 PHP2.00KACT-ND
Product Name Thin Film Resistors - SMD 1watt 2Kohms .1% 25 PPM Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details