Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM PHP01206E2000BST5

Description
Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM - PHP01206E2000BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM
PHP01206E2000BST5
Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM PHP01206E2000BST5
Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM

Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM

Supplier's Site
Chip Resistor - Surface Mount - PHP200ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP200ATR-ND
Chip Resistor - Surface Mount PHP200ATR-ND
200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP200ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP200ACT-ND
Chip Resistor - Surface Mount PHP200ACT-ND
200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP200ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP200ADKR-ND
Chip Resistor - Surface Mount PHP200ADKR-ND
200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP01206E2000BST5 PHP200ATR-ND
Product Name Thin Film Resistors - SMD 1watt 200ohms .1% 25 PPM Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers