Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More PHP01206E15R0BST5

Description
Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More - PHP01206E15R0BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More
PHP01206E15R0BST5
Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More PHP01206E15R0BST5
Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More

Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More

Supplier's Site
Chip Resistor - Surface Mount - 764-PHP01206E15R0BST5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP01206E15R0BST5DKR-ND
Chip Resistor - Surface Mount 764-PHP01206E15R0BST5DKR-ND
PHP01206 25PPM 15 0.1% S T5 E1

PHP01206 25PPM 15 0.1% S T5 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHP01206E15R0BST5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP01206E15R0BST5TR-ND
Chip Resistor - Surface Mount 764-PHP01206E15R0BST5TR-ND
PHP01206 25PPM 15 0.1% S T5 E1

PHP01206 25PPM 15 0.1% S T5 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHP01206E15R0BST5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP01206E15R0BST5CT-ND
Chip Resistor - Surface Mount 764-PHP01206E15R0BST5CT-ND
PHP01206 25PPM 15 0.1% S T5 E1

PHP01206 25PPM 15 0.1% S T5 E1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP01206E15R0BST5 764-PHP01206E15R0BST5DKR-ND
Product Name Thin Film Resistors - SMD 1watt 15ohms .1% 25 PPM Learn More Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details