Vishay Precision Group Resistor Thin Film 1Kohm 1206 2.5W 0.1%; Power Rating Vishay PHP01206E1001BST1

Description
RESISTOR THIN FILM 1KOHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:1kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR THIN FILM 1KOHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:1kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Thin Film 1Kohm 1206 2.5W 0.1%; Power Rating Vishay - 43T7754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thin Film 1Kohm 1206 2.5W 0.1%; Power Rating Vishay
43T7754
Resistor Thin Film 1Kohm 1206 2.5W 0.1%; Power Rating Vishay 43T7754
RESISTOR THIN FILM 1KOHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:1kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

RESISTOR THIN FILM 1KOHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:1kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T7754
Product Name Resistor Thin Film 1Kohm 1206 2.5W 0.1%; Power Rating Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details