Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount PHP00805E30R1BST1

Description
Win Source Part Number: 1339503-PHP00805E30R 1BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHP Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.63W, 5/8W Composition: Thin Film Number of Terminations: 2 Resistance: 30.1 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1339503-PHP00805E30R 1BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHP Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.63W, 5/8W Composition: Thin Film Number of Terminations: 2 Resistance: 30.1 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1339503-PHP00805E30R1BST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339503-PHP00805E30R1BST1
Resistors - Chip Resistor - Surface Mount 1339503-PHP00805E30R1BST1
Win Source Part Number: 1339503-PHP00805E30R 1BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHP Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.63W, 5/8W Composition: Thin Film Number of Terminations: 2 Resistance: 30.1 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1339503-PHP00805E30R1BST1
Category: Resistors - Chip Resistor - Surface Mount
Series: PHP
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.63W, 5/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 30.1 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1109-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1109-2-ND
Chip Resistor - Surface Mount 764-1109-2-ND
30.1 Ohms ±0.1% 0.63W, 5/8W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

30.1 Ohms ±0.1% 0.63W, 5/8W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1339503-PHP00805E30R1BST1 764-1109-2-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.6300 watts 0.6300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details