Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount PHP00805E2001BST1

Description
Win Source Part Number: 1349033-PHP00805E200 1BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHP Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.63W, 5/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1349033-PHP00805E200 1BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHP Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.63W, 5/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349033-PHP00805E2001BST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349033-PHP00805E2001BST1
Resistors - Chip Resistor - Surface Mount 1349033-PHP00805E2001BST1
Win Source Part Number: 1349033-PHP00805E200 1BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHP Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.63W, 5/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1349033-PHP00805E2001BST1
Category: Resistors - Chip Resistor - Surface Mount
Series: PHP
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.63W, 5/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1122-2-ND
Chip Resistor - Surface Mount 764-1122-2-ND
2 kOhms ±0.1% 0.63W, 5/8W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2 kOhms ±0.1% 0.63W, 5/8W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1122-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1122-1-ND
Chip Resistor - Surface Mount 764-1122-1-ND
2 kOhms ±0.1% 0.63W, 5/8W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2 kOhms ±0.1% 0.63W, 5/8W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1122-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1122-6-ND
Chip Resistor - Surface Mount 764-1122-6-ND
2 kOhms ±0.1% 0.63W, 5/8W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2 kOhms ±0.1% 0.63W, 5/8W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP00805E2001BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHP00805E2001BST1
Chip Resistor - Surface Mount PHP00805E2001BST1
RES SMD 2K OHM 0.1% 5/8W 0805

RES SMD 2K OHM 0.1% 5/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1349033-PHP00805E2001BST1 764-1122-2-ND PHP00805E2001BST1
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.6300 watts 0.6300 watts 0.6300 to 0.6250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details