Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHP00603E4991BST1

Description
4.99 kOhms ±0.1% 0.375W, 3/8W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.375W, 3/8W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1100-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1100-2-ND
Chip Resistor - Surface Mount 764-1100-2-ND
4.99 kOhms ±0.1% 0.375W, 3/8W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

4.99 kOhms ±0.1% 0.375W, 3/8W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1349609-PHP00603E4991BST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349609-PHP00603E4991BST1
Resistors - Chip Resistor - Surface Mount 1349609-PHP00603E4991BST1
Win Source Part Number: 1349609-PHP00603E499 1BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHP Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.375W, 3/8W Composition: Thin Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1349609-PHP00603E4991BST1
Category: Resistors - Chip Resistor - Surface Mount
Series: PHP
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.375W, 3/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.99 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP00603E4991BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHP00603E4991BST1
Chip Resistor - Surface Mount PHP00603E4991BST1
RES SMD 4.99K OHM 0.1% 3/8W 0603

RES SMD 4.99K OHM 0.1% 3/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-1100-2-ND 1349609-PHP00603E4991BST1 PHP00603E4991BST1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details