Vishay Precision Group Pfc Capacitor, 3 X 48.1Uf, 525V, Can; Dielectric Type Vishay PHMKP525.3.12,5-84

Description
PFC CAPACITOR, 3 X 48.1UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48.1µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes
Datasheet
Description
PFC CAPACITOR, 3 X 48.1UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48.1µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfc Capacitor, 3 X 48.1Uf, 525V, Can; Dielectric Type Vishay - 97M3560 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Capacitor, 3 X 48.1Uf, 525V, Can; Dielectric Type Vishay
97M3560
Pfc Capacitor, 3 X 48.1Uf, 525V, Can; Dielectric Type Vishay 97M3560
PFC CAPACITOR, 3 X 48.1UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48.1µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

PFC CAPACITOR, 3 X 48.1UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48.1µF; Capacitance Tolerance:± 5%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M3560
Product Name Pfc Capacitor, 3 X 48.1Uf, 525V, Can; Dielectric Type Vishay
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details