The Surface Mount Thin Film Resistor, PFRR Series, features a resistance value of 500 kΩ and a power rating of 250 mW. It offers a tolerance of 0.05% and is rated for a maximum voltage of 150 V. This resistor is RoHS compliant and is designed for high precision applications, providing low noise and excellent stability. The temperature coefficient is specified at 10 ppm/°C, ensuring minimal drift with temperature changes. The component is suitable for a wide operating temperature range from -55 °C to +155 °C, making it versatile for various environments. The resistor is constructed with SnPb terminations over a nickel barrier, facilitating solder reflow processes. This product is ideal for engineers seeking reliable performance in low noise and precision applications.
Surface Mount Thin Film Resistor, PFRR Series, 500 kohm, 250 mW, - 0.05%, 150 V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06W0909 |
| Product Name | Surface Mount Thin Film Resistor, Pfrr Series, 500 Kohm, 250 Mw, 0.05%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor |