Vishay Intertechnology, Inc. Ceramic Capacitors PEZ140BJ20236BJ1

Description
2000pF ±10% 15000V (15kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2000pF ±10% 15000V (15kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEZ140BJ20236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEZ140BJ20236BJ1-ND
Ceramic Capacitors PEZ140BJ20236BJ1-ND
2000pF ±10% 15000V (15kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

2000pF ±10% 15000V (15kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PEZ140BJ20236BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PEZ140BJ20236BJ1
Ceramic Capacitors PEZ140BJ20236BJ1
CAP CER 2000PF 15KV R85 DISK

CAP CER 2000PF 15KV R85 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PEZ140BJ20236BJ1-ND PEZ140BJ20236BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers