Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP1206Y5003WNTA

Description
500 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
500 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP1206Y5003WNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Y5003WNTATR-ND
Chip Resistor - Surface Mount 716-PEP1206Y5003WNTATR-ND
500 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

500 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP1206Y5003WNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Y5003WNTACT-ND
Chip Resistor - Surface Mount 716-PEP1206Y5003WNTACT-ND
500 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

500 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2391511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391511
Surface Mount Resistors 2391511
Vishay PEP1206Y5003WNTA

Vishay PEP1206Y5003WNTA

Supplier's Site
Surface Mount Resistors - 2391510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391510
Surface Mount Resistors 2391510
Vishay PEP1206Y5003WNTA

Vishay PEP1206Y5003WNTA

Supplier's Site
Surface Mount Resistors - 2391511P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391511P
Surface Mount Resistors 2391511P
Vishay PEP1206Y5003WNTA

Vishay PEP1206Y5003WNTA

Supplier's Site
Res, 500Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay - 83AJ0701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay
83AJ0701
Res, 500Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay 83AJ0701
RES, 500KOHM, 0.05%, 0.66W, THIN FILM; Resistance:500kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 500KOHM, 0.05%, 0.66W, THIN FILM; Resistance:500kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 500Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay - 83AJ0665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay
83AJ0665
Res, 500Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay 83AJ0665
RES, 500KOHM, 0.05%, 0.66W, THIN FILM; Resistance:500kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 500KOHM, 0.05%, 0.66W, THIN FILM; Resistance:500kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 500Kohm, 0.05%, 0.66W, Thin Film Rohs Compliant Vishay - 29AK3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500Kohm, 0.05%, 0.66W, Thin Film Rohs Compliant Vishay
29AK3417
Res, 500Kohm, 0.05%, 0.66W, Thin Film Rohs Compliant Vishay 29AK3417
RES, 500KOHM, 0.05%, 0.66W, THIN FILM ROHS COMPLIANT: YES

RES, 500KOHM, 0.05%, 0.66W, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - PEP1206Y5003WNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PEP1206Y5003WNTA
Chip Resistor - Surface Mount PEP1206Y5003WNTA
PEP1206 10PPM/C 500K 0.05% N TA

PEP1206 10PPM/C 500K 0.05% N TA

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 716-PEP1206Y5003WNTATR-ND 2391511 83AJ0701 29AK3417 PEP1206Y5003WNTA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 500Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay Res, 500Kohm, 0.05%, 0.66W, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers