Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0805Y1003BGTA

Description
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0805Y1003BGTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1003BGTATR-ND
Chip Resistor - Surface Mount 716-PEP0805Y1003BGTATR-ND
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0805Y1003BGTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1003BGTACT-ND
Chip Resistor - Surface Mount 716-PEP0805Y1003BGTACT-ND
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2391483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391483
Surface Mount Resistors 2391483
Vishay PEP0805Y1003BGTA

Vishay PEP0805Y1003BGTA

Supplier's Site
Surface Mount Resistors - 2391484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391484
Surface Mount Resistors 2391484
Vishay PEP0805Y1003BGTA

Vishay PEP0805Y1003BGTA

Supplier's Site
Surface Mount Resistors - 2391484P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391484P
Surface Mount Resistors 2391484P
Vishay PEP0805Y1003BGTA

Vishay PEP0805Y1003BGTA

Supplier's Site
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay - 83AJ0653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay
83AJ0653
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay 83AJ0653
RES, 100KOHM, 0.1%, 0.5W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100KOHM, 0.1%, 0.5W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay - 83AJ0689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay
83AJ0689
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay 83AJ0689
RES, 100KOHM, 0.1%, 0.5W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100KOHM, 0.1%, 0.5W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100Kohm, 0.1%, 0.5W, Thin Film Rohs Compliant Vishay - 29AK3405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.1%, 0.5W, Thin Film Rohs Compliant Vishay
29AK3405
Res, 100Kohm, 0.1%, 0.5W, Thin Film Rohs Compliant Vishay 29AK3405
RES, 100KOHM, 0.1%, 0.5W, THIN FILM ROHS COMPLIANT: YES

RES, 100KOHM, 0.1%, 0.5W, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-PEP0805Y1003BGTATR-ND 2391483 83AJ0653 29AK3405
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay Res, 100Kohm, 0.1%, 0.5W, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details