Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0603Y1001BNTA

Description
1 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0603Y1001BNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1001BNTATR-ND
Chip Resistor - Surface Mount 716-PEP0603Y1001BNTATR-ND
1 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0603Y1001BNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1001BNTACT-ND
Chip Resistor - Surface Mount 716-PEP0603Y1001BNTACT-ND
1 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay - 83AJ0678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
83AJ0678
Res, 1Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay 83AJ0678
RES, 1KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 1KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay - 83AJ0642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
83AJ0642
Res, 1Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay 83AJ0642
RES, 1KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 1KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PEP0603Y1001BNTATR-ND 83AJ0678
Product Name Chip Resistor - Surface Mount Res, 1Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details