Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0603Y1000BGTA

Description
100 Ohms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0603Y1000BGTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1000BGTACT-ND
Chip Resistor - Surface Mount 716-PEP0603Y1000BGTACT-ND
100 Ohms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0603Y1000BGTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1000BGTATR-ND
Chip Resistor - Surface Mount 716-PEP0603Y1000BGTATR-ND
100 Ohms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 100 Ohm, 0.1%, 0.32W, Thin Film; Resistance Vishay - 83AJ0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 0.1%, 0.32W, Thin Film; Resistance Vishay
83AJ0675
Res, 100 Ohm, 0.1%, 0.32W, Thin Film; Resistance Vishay 83AJ0675
RES, 100 OHM, 0.1%, 0.32W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100 OHM, 0.1%, 0.32W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100 Ohm, 0.1%, 0.32W, Thin Film; Resistance Vishay - 83AJ0639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 0.1%, 0.32W, Thin Film; Resistance Vishay
83AJ0639
Res, 100 Ohm, 0.1%, 0.32W, Thin Film; Resistance Vishay 83AJ0639
RES, 100 OHM, 0.1%, 0.32W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100 OHM, 0.1%, 0.32W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PEP0603Y1000BGTACT-ND 83AJ0675
Product Name Chip Resistor - Surface Mount Res, 100 Ohm, 0.1%, 0.32W, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details