Vishay Intertechnology, Inc. Surface Mount Resistors PEP0402Y1002WNTA

Description
Thin Film 0402 ±10ppm/°C 10K ±0.05%
Request a Quote Datasheet
Description
Thin Film 0402 ±10ppm/°C 10K ±0.05%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2391442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391442
Surface Mount Resistors 2391442
Thin Film 0402 ±10ppm/°C 10K ±0.05%

Thin Film 0402 ±10ppm/°C 10K ±0.05%

Supplier's Site
Surface Mount Resistors - 2391442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391442P
Surface Mount Resistors 2391442P
Thin Film 0402 ±10ppm/°C 10K ±0.05%

Thin Film 0402 ±10ppm/°C 10K ±0.05%

Supplier's Site
Surface Mount Resistors - 2391441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391441
Surface Mount Resistors 2391441
Thin Film 0402 ±10ppm/°C 10K ±0.05%

Thin Film 0402 ±10ppm/°C 10K ±0.05%

Supplier's Site
Chip Resistor - Surface Mount - 716-PEP0402Y1002WNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0402Y1002WNTACT-ND
Chip Resistor - Surface Mount 716-PEP0402Y1002WNTACT-ND
10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0402Y1002WNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0402Y1002WNTATR-ND
Chip Resistor - Surface Mount 716-PEP0402Y1002WNTATR-ND
10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 10Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay - 83AJ0634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
83AJ0634
Res, 10Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay 83AJ0634
RES, 10KOHM, 0.05%, 0.125W, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 10KOHM, 0.05%, 0.125W, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay - 83AJ0670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
83AJ0670
Res, 10Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay 83AJ0670
RES, 10KOHM, 0.05%, 0.125W, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 10KOHM, 0.05%, 0.125W, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2391442 716-PEP0402Y1002WNTACT-ND 83AJ0634
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.0630 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS; AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details