Vishay Intertechnology, Inc. Ceramic Capacitors PE0200WJ30133BF1

Description
300pF ±5% 14000V (14kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
300pF ±5% 14000V (14kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0200WJ30133BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0200WJ30133BF1-ND
Ceramic Capacitors PE0200WJ30133BF1-ND
300pF ±5% 14000V (14kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

300pF ±5% 14000V (14kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PE0200WJ30133BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PE0200WJ30133BF1
Ceramic Capacitors PE0200WJ30133BF1
CAP CER 300PF 14KV R7 DISK

CAP CER 300PF 14KV R7 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PE0200WJ30133BF1-ND PE0200WJ30133BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details