Vishay Intertechnology, Inc. Ceramic Capacitors PE0100BJ12136BG1

Description
120pF ±10% 15000V (15kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
120pF ±10% 15000V (15kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0100BJ12136BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0100BJ12136BG1-ND
Ceramic Capacitors PE0100BJ12136BG1-ND
120pF ±10% 15000V (15kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

120pF ±10% 15000V (15kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PE0100BJ12136BG1-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers