Vishay Intertechnology, Inc. Through Hole Resistors PDY100R00A

Description
100 Ohms ±0.05% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.05% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PDY100R00A-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PDY100R00A-ND
Through Hole Resistors PDY100R00A-ND
100 Ohms ±0.05% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

100 Ohms ±0.05% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PDY100R00A-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-2 Full Pack
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details