Vishay Precision Group Resistor, Thin Film, 75R, 0.1%, 2512; Resistance Vishay PCAN2512E75R0BST3

Description
RESISTOR, THIN FILM, 75R, 0.1%, 2512; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 75R, 0.1%, 2512; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 75R, 0.1%, 2512; Resistance Vishay - 49Y7567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 75R, 0.1%, 2512; Resistance Vishay
49Y7567
Resistor, Thin Film, 75R, 0.1%, 2512; Resistance Vishay 49Y7567
RESISTOR, THIN FILM, 75R, 0.1%, 2512; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 75R, 0.1%, 2512; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7567
Product Name Resistor, Thin Film, 75R, 0.1%, 2512; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details