Vishay Precision Group Surface Mount Resistors PCAN2512E49R9BST3

Description
Vishay PCAN2512E49R9BST3
Request a Quote
Description
Vishay PCAN2512E49R9BST3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8841051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841051
Surface Mount Resistors 8841051
Vishay PCAN2512E49R9BST3

Vishay PCAN2512E49R9BST3

Supplier's Site
Surface Mount Resistors - 8841051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841051P
Surface Mount Resistors 8841051P
Vishay PCAN2512E49R9BST3

Vishay PCAN2512E49R9BST3

Supplier's Site
Surface Mount Resistors - 1678990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1678990
Surface Mount Resistors 1678990
Vishay PCAN2512E49R9BST3

Vishay PCAN2512E49R9BST3

Supplier's Site
Resistor, Thin Film, 49R9, 0.1%, 2512; Resistance Vishay - 49Y7566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 49R9, 0.1%, 2512; Resistance Vishay
49Y7566
Resistor, Thin Film, 49R9, 0.1%, 2512; Resistance Vishay 49Y7566
RESISTOR, THIN FILM, 49R9, 0.1%, 2512; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 49R9, 0.1%, 2512; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8841051 8841051P 49Y7566
Product Name Surface Mount Resistors Surface Mount Resistors Resistor, Thin Film, 49R9, 0.1%, 2512; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details