Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCAN1206E49R9BST5

Description
49.9 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1134-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1134-1-ND
Chip Resistor - Surface Mount 764-1134-1-ND
49.9 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1134-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1134-6-ND
Chip Resistor - Surface Mount 764-1134-6-ND
49.9 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1134-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1134-2-ND
Chip Resistor - Surface Mount 764-1134-2-ND
49.9 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1349479-PCAN1206E49R9BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349479-PCAN1206E49R9BST5
Resistors - Chip Resistor - Surface Mount 1349479-PCAN1206E49R9BST5
Win Source Part Number: 1349479-PCAN1206E49R 9BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCAN Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1349479-PCAN1206E49R9BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PCAN
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
SMD 49.9ohm 2W Resistor - 52-PCAN1206E49R9BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9ohm 2W Resistor
52-PCAN1206E49R9BST5
SMD 49.9ohm 2W Resistor 52-PCAN1206E49R9BST5
Thin Film Resistor 49.9ohm 2W 0.1% SMD 1206 Product overview: PCAN1206E49R9BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN1206E49R9BST5 can be used for catalog matching and distributor lookup.

Thin Film Resistor 49.9ohm 2W 0.1% SMD 1206 Product overview: PCAN1206E49R9BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN1206E49R9BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PCAN1206E49R9BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCAN1206E49R9BST5
Chip Resistor - Surface Mount PCAN1206E49R9BST5
RES SMD 49.9 OHM 0.1% 2W 1206

RES SMD 49.9 OHM 0.1% 2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 764-1134-1-ND 1349479-PCAN1206E49R9BST5 52-PCAN1206E49R9BST5 PCAN1206E49R9BST5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 49.9ohm 2W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details