Vishay Precision Group Surface Mount Resistors PCAN1206E49R9BST3

Description
Vishay PCAN1206E49R9BST3
Request a Quote
Description
Vishay PCAN1206E49R9BST3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8841020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841020P
Surface Mount Resistors 8841020P
Vishay PCAN1206E49R9BST3

Vishay PCAN1206E49R9BST3

Supplier's Site
Surface Mount Resistors - 1678763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1678763
Surface Mount Resistors 1678763
Vishay PCAN1206E49R9BST3

Vishay PCAN1206E49R9BST3

Supplier's Site
Surface Mount Resistors - 8841020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841020
Surface Mount Resistors 8841020
Vishay PCAN1206E49R9BST3

Vishay PCAN1206E49R9BST3

Supplier's Site
Resistor, Thin Film, 49R9, 0.1%, 1206; Resistance Vishay - 49Y7559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 49R9, 0.1%, 1206; Resistance Vishay
49Y7559
Resistor, Thin Film, 49R9, 0.1%, 1206; Resistance Vishay 49Y7559
RESISTOR, THIN FILM, 49R9, 0.1%, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 49R9, 0.1%, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8841020P 1678763 49Y7559
Product Name Surface Mount Resistors Surface Mount Resistors Resistor, Thin Film, 49R9, 0.1%, 1206; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details