Vishay Precision Group Resistor, Thin Film, 175R, 0.1%, 1206; Resistance Vishay PCAN1206E1750BST3

Description
RESISTOR, THIN FILM, 175R, 0.1%, 1206; Resistance:175ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 175R, 0.1%, 1206; Resistance:175ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 175R, 0.1%, 1206; Resistance Vishay - 49Y7556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 175R, 0.1%, 1206; Resistance Vishay
49Y7556
Resistor, Thin Film, 175R, 0.1%, 1206; Resistance Vishay 49Y7556
RESISTOR, THIN FILM, 175R, 0.1%, 1206; Resistance:175ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 175R, 0.1%, 1206; Resistance:175ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7556
Product Name Resistor, Thin Film, 175R, 0.1%, 1206; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details