Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCAN1206E1500BST5

Description
150 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1137-2-ND
Chip Resistor - Surface Mount 764-1137-2-ND
150 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

150 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1137-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1137-6-ND
Chip Resistor - Surface Mount 764-1137-6-ND
150 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

150 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1137-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1137-1-ND
Chip Resistor - Surface Mount 764-1137-1-ND
150 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

150 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
SMD 150 Ohm 2W Resistor - 52-PCAN1206E1500BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 Ohm 2W Resistor
52-PCAN1206E1500BST5
SMD 150 Ohm 2W Resistor 52-PCAN1206E1500BST5
150 Ohm Thin Film Resistor, 2W, 0.1% Tol, 1206 SMD Product overview: PCAN1206E1500BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN1206E1500BST5 can be used for catalog matching and distributor lookup.

150 Ohm Thin Film Resistor, 2W, 0.1% Tol, 1206 SMD Product overview: PCAN1206E1500BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN1206E1500BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PCAN1206E1500BST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PCAN1206E1500BST5
Resistors - Chip Resistor - Surface Mount PCAN1206E1500BST5
RES SMD 150 OHM 0.1% 2W 1206

RES SMD 150 OHM 0.1% 2W 1206

Supplier's Site
Chip Resistor - Surface Mount - PCAN1206E1500BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCAN1206E1500BST5
Chip Resistor - Surface Mount PCAN1206E1500BST5
RES SMD 150 OHM 0.1% 2W 1206

RES SMD 150 OHM 0.1% 2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 764-1137-2-ND 52-PCAN1206E1500BST5 PCAN1206E1500BST5 PCAN1206E1500BST5
Product Name Chip Resistor - Surface Mount SMD 150 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details