Vishay Precision Group Surface Mount Resistors PCAN1206E1000BST3

Description
Vishay PCAN1206E1000BST3
Request a Quote
Description
Vishay PCAN1206E1000BST3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8841032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841032
Surface Mount Resistors 8841032
Vishay PCAN1206E1000BST3

Vishay PCAN1206E1000BST3

Supplier's Site
Surface Mount Resistors - 8841032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841032P
Surface Mount Resistors 8841032P
Vishay PCAN1206E1000BST3

Vishay PCAN1206E1000BST3

Supplier's Site
Surface Mount Resistors - 1678947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1678947
Surface Mount Resistors 1678947
Vishay PCAN1206E1000BST3

Vishay PCAN1206E1000BST3

Supplier's Site
Resistor, Thin Film, 100R, 0.1%, 1206; Resistance Vishay - 49Y7554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100R, 0.1%, 1206; Resistance Vishay
49Y7554
Resistor, Thin Film, 100R, 0.1%, 1206; Resistance Vishay 49Y7554
RESISTOR, THIN FILM, 100R, 0.1%, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 100R, 0.1%, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8841032 8841032P 49Y7554
Product Name Surface Mount Resistors Surface Mount Resistors Resistor, Thin Film, 100R, 0.1%, 1206; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details