Vishay Intertechnology, Inc. Ceramic Capacitors PC0200WF60238BJ1

Description
6000pF ±20% 12000V (12kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
6000pF ±20% 12000V (12kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PC0200WF60238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PC0200WF60238BJ1-ND
Ceramic Capacitors PC0200WF60238BJ1-ND
6000pF ±20% 12000V (12kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

6000pF ±20% 12000V (12kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PC0200WF60238BJ1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers