Vishay Intertechnology, Inc. Ceramic Capacitors PC0200BJ20138BF1

Description
200pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
200pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PC0200BJ20138BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PC0200BJ20138BF1-ND
Ceramic Capacitors PC0200BJ20138BF1-ND
200pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

200pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PC0200BJ20138BF1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details