Vishay Intertechnology, Inc. Ceramic Capacitors - PC0100WH12233BJ1 PC0100WH12233BJ1

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 761847-PC0100WH12233 BJ1 Series: P Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Features: High Voltage Package: Disk, Metal Fitting - Threaded Applications: RF, Microwave, High Frequency Mounting: Requires Holder Capacitance: 1200pF Tolerance: ±5% Family Name: PC 100 Categories: Capacitors Dimension: 3.937" Dia (100.00mm) Height - Seated (Maximum): 1.575" (40.00mm) Voltage Rating DC: 13000V (13kV) Introduction Date: May 10, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 761847-PC0100WH12233 BJ1 Series: P Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Features: High Voltage Package: Disk, Metal Fitting - Threaded Applications: RF, Microwave, High Frequency Mounting: Requires Holder Capacitance: 1200pF Tolerance: ±5% Family Name: PC 100 Categories: Capacitors Dimension: 3.937" Dia (100.00mm) Height - Seated (Maximum): 1.575" (40.00mm) Voltage Rating DC: 13000V (13kV) Introduction Date: May 10, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PC0100WH12233BJ1 - 761847-PC0100WH12233BJ1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - PC0100WH12233BJ1
761847-PC0100WH12233BJ1
Ceramic Capacitors - PC0100WH12233BJ1 761847-PC0100WH12233BJ1
Manufacturer: Vishay Beyschlag Win Source Part Number: 761847-PC0100WH12233 BJ1 Series: P Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Features: High Voltage Package: Disk, Metal Fitting - Threaded Applications: RF, Microwave, High Frequency Mounting: Requires Holder Capacitance: 1200pF Tolerance: ±5% Family Name: PC 100 Categories: Capacitors Dimension: 3.937" Dia (100.00mm) Height - Seated (Maximum): 1.575" (40.00mm) Voltage Rating DC: 13000V (13kV) Introduction Date: May 10, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Beyschlag
Win Source Part Number: 761847-PC0100WH12233BJ1
Series: P
Packaging: Bulk
Operating Temperature Range: -55°C ~ 100°C
Features: High Voltage
Package: Disk, Metal Fitting - Threaded
Applications: RF, Microwave, High Frequency
Mounting: Requires Holder
Capacitance: 1200pF
Tolerance: ±5%
Family Name: PC 100
Categories: Capacitors
Dimension: 3.937" Dia (100.00mm)
Height - Seated (Maximum): 1.575" (40.00mm)
Voltage Rating DC: 13000V (13kV)
Introduction Date: May 10, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1200PF 13KV Capacitor - 60-PC0100WH12233BJ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200PF 13KV Capacitor
60-PC0100WH12233BJ1
1200PF 13KV Capacitor 60-PC0100WH12233BJ1
CAP CER 1200PF 13KV DISK Product overview: PC0100WH12233BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 13KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 13KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-PC0100WH12233BJ1 can be used for catalog matching and distributor lookup.

CAP CER 1200PF 13KV DISK Product overview: PC0100WH12233BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 13KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 13KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-PC0100WH12233BJ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 761847-PC0100WH12233BJ1 60-PC0100WH12233BJ1
Product Name Ceramic Capacitors - PC0100WH12233BJ1 1200PF 13KV Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0012 microF 0.0012 microF
Capacitance Tolerance 5 (+/- %)
WVDC 13000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details