Vishay Precision Group Plasma Panel Display; Supply Voltage Min Vishay PBG1220500G02

Description
PLASMA PANEL DISPLAY; Supply Voltage Min:235VAC; Supply Voltage Max:265VAC; Backlighting Colour:Neon Orange; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:-RoHS Compliant: No
Datasheet
Description
PLASMA PANEL DISPLAY; Supply Voltage Min:235VAC; Supply Voltage Max:265VAC; Backlighting Colour:Neon Orange; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plasma Panel Display; Supply Voltage Min Vishay - 96B2696 - Newark, An Avnet Company
Chicago, IL, United States
Plasma Panel Display; Supply Voltage Min Vishay
96B2696
Plasma Panel Display; Supply Voltage Min Vishay 96B2696
PLASMA PANEL DISPLAY; Supply Voltage Min:235VAC; Supply Voltage Max:265VAC; Backlighting Colour:Neon Orange; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:-RoHS Compliant: No

PLASMA PANEL DISPLAY; Supply Voltage Min:235VAC; Supply Voltage Max:265VAC; Backlighting Colour:Neon Orange; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 96B2696
Product Name Plasma Panel Display; Supply Voltage Min Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
View Details