Vishay Intertechnology, Inc. SMD 150mW Resistor PAT0603E4002BST1

Description
0603 40kR 0.1% 150mW SMD Thin Film Resistor Product overview: PAT0603E4002BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E4002BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 40kR 0.1% 150mW SMD Thin Film Resistor Product overview: PAT0603E4002BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E4002BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150mW Resistor - 52-PAT0603E4002BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150mW Resistor
52-PAT0603E4002BST1
SMD 150mW Resistor 52-PAT0603E4002BST1
0603 40kR 0.1% 150mW SMD Thin Film Resistor Product overview: PAT0603E4002BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E4002BST1 can be used for catalog matching and distributor lookup.

0603 40kR 0.1% 150mW SMD Thin Film Resistor Product overview: PAT0603E4002BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E4002BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PAT40KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PAT40KATR-ND
Chip Resistor - Surface Mount PAT40KATR-ND
40 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PAT40KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PAT40KACT-ND
Chip Resistor - Surface Mount PAT40KACT-ND
40 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PAT40KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PAT40KADKR-ND
Chip Resistor - Surface Mount PAT40KADKR-ND
40 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors
Resistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay-Dale Category: Resistors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 155°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay-Dale
Category: Resistors
Packaging: Tape and Reel
Operating Temperature Range: -55°C ~ 155°C

Buy Now Datasheet
Chip Resistor - Surface Mount - PAT0603E4002BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PAT0603E4002BST1
Chip Resistor - Surface Mount PAT0603E4002BST1
RES SMD 40K OHM 0.1% 0.15W 0603

RES SMD 40K OHM 0.1% 0.15W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-PAT0603E4002BST1 PAT40KATR-ND PAT0603E4002BST1
Product Name SMD 150mW Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount
Resistance Range 40000 ohms 40000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers