Vishay Precision Group Diode, Standard, 1.5V, 50Ma, To-206Af-3; Diode Configuration Vishay PAD5-E3

Description
DIODE, STANDARD, 1.5V, 50mA, TO-206AF-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:-; Average Forward Current:50mA; Forward Voltage Max:1.5V; Reverse Recovery Time:-; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE, STANDARD, 1.5V, 50mA, TO-206AF-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:-; Average Forward Current:50mA; Forward Voltage Max:1.5V; Reverse Recovery Time:-; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 1.5V, 50Ma, To-206Af-3; Diode Configuration Vishay - 06J6195 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1.5V, 50Ma, To-206Af-3; Diode Configuration Vishay
06J6195
Diode, Standard, 1.5V, 50Ma, To-206Af-3; Diode Configuration Vishay 06J6195
DIODE, STANDARD, 1.5V, 50mA, TO-206AF-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:-; Average Forward Current:50mA; Forward Voltage Max:1.5V; Reverse Recovery Time:-; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, STANDARD, 1.5V, 50mA, TO-206AF-3; Diode Configuration:Single; Repetitive Peak Reverse Voltage:-; Average Forward Current:50mA; Forward Voltage Max:1.5V; Reverse Recovery Time:-; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06J6195
Product Name Diode, Standard, 1.5V, 50Ma, To-206Af-3; Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW70C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details