Vishay Precision Group Through Hole Resistors PAC300001008FAC000

Description
1 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-PAC300001008FAC000TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC300001008FAC000TB-ND
Through Hole Resistors 749-PAC300001008FAC000TB-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-PAC300001008FAC000CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC300001008FAC000CT-ND
Through Hole Resistors 749-PAC300001008FAC000CT-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole 1ohm Resistor - 53-PAC300001008FAC000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1ohm Resistor
53-PAC300001008FAC000
Through-Hole 1ohm Resistor 53-PAC300001008FAC000
Wirewound Resistors - Through Hole 3watt 1ohm 1% 100ppm Product overview: PAC300001008FAC000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PAC300001008FAC00 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watt 1ohm 1% 100ppm Product overview: PAC300001008FAC000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PAC300001008FAC000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1013335-PAC300001008FAC000
Resistors - Through Hole Resistors 1013335-PAC300001008FAC000
Win Source Part Number: 1013335-PAC300001008 FAC000 Category: Resistors>Through Hole Resistors Series: PAC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.217" Dia x 0.650" L (5.50mm x 16.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PAC3D1.0TB-NDR,PPC3D 1.0CT,PPC3D1.0TB-NDR ,2306 327 11008,230632711008,2 30632711008BC,PPC3D1 .0CT-NDR,PAC3D1.0TBI NACTIVE,PAC3D1.0CT-N D,Q7555424,PAC3D1.0T B,PAC3D1.0CT,PAC3D1. 0TB-ND,2306 327 11008BC,PPC3D1.0TB,P AC03D1R000F,PAC3D1.0 CTINACTIVE

Win Source Part Number: 1013335-PAC300001008FAC000
Category: Resistors>Through Hole Resistors
Series: PAC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.217" Dia x 0.650" L (5.50mm x 16.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PAC3D1.0TB-NDR,PPC3D1.0CT,PPC3D1.0TB-NDR,2306 327 11008,230632711008,230632711008BC,PPC3D1.0CT-NDR,PAC3D1.0TBINACTIVE,PAC3D1.0CT-ND,Q7555424,PAC3D1.0TB,PAC3D1.0CT,PAC3D1.0TB-ND,2306 327 11008BC,PPC3D1.0TB,PAC03D1R000F,PAC3D1.0CTINACTIVE

Buy Now Datasheet
Res, Wirewound, 1R, 1%, 3W, Axial; Resistance Vishay - 65AC3552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 1%, 3W, Axial; Resistance Vishay
65AC3552
Res, Wirewound, 1R, 1%, 3W, Axial; Resistance Vishay 65AC3552
RES, WIREWOUND, 1R, 1%, 3W, AXIAL; Resistance:1ohm; Product Range:PAC Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes

RES, WIREWOUND, 1R, 1%, 3W, AXIAL; Resistance:1ohm; Product Range:PAC Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site
Resistor - 111122613 - Radwell International
Willingboro, NJ, United States
Resistor
111122613
Resistor 111122613
RES, WIREWOUND, 1R, 1%, 3W, AXIAL; RESISTANCE:1OHM; PRODUCT RANGE:PAC SERIES; POWER RATING:3W; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RES, WIREWOUND, 1R, 1%, 3W, AXIAL; RESISTANCE:1OHM; PRODUCT RANGE:PAC SERIES; POWER RATING:3W; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-PAC300001008FAC000TB-ND 53-PAC300001008FAC000 1013335-PAC300001008FAC000 65AC3552 111122613
Product Name Through Hole Resistors Through-Hole 1ohm Resistor Resistors - Through Hole Resistors Res, Wirewound, 1R, 1%, 3W, Axial; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers