Ohm Gang Potentiometer Kierros
Vishay PA16NP502KAB15 Potentiometer
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:PA16NP Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PA16NP502KAB15-ND | 732977 | 61M2830 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Conductive Plastic Potentiometer, 5Kohm, 10%, 500Mw; Track Resistance Vishay |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Single Turn | Single Turn | Single Resistor |
| Resistance Taper | Linear | Linear; Linear |