Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 932977-SA54CA
Series: SA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 87.1V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: Bulk
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
HTSUS: 8541.10.0080
Other Part Number: 2156-SA54CA, 2156-SA54CA-FSTR-ND
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 932977-SA54CA |
| Product Name | TVS - TVS - Diodes - SA54CA |
| Package | DO-15; DO-204AC (DO-15) |