Clamp Ipp Tvs Diode Surface Mount DFN1006BD-2
Clamp Ipp Tvs Diode Surface Mount DFN1006BD-2
Clamp Ipp Tvs Diode Surface Mount DFN1006BD-2
ESD protection for In-vehicle networks
ESD protection for In-vehicle networks
ESD protection for In-vehicle networks
TVS DIODE 24VWM DFN1006BD-2
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD1ETH1G-LSYLDKR-ND | 2434796 | PESD1ETH1G-LSYL |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-882 | DFN1006BD-2 | DFN1006BD-2 |
| VBR | 100 volts | 100 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |