Vishay Precision Group Product Range Vishay P6KE33A-E3/54.

Description
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:45.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage Min:31.4V; Power Dissipation Pd:5WRoHS Compliant: Yes
Description
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:45.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage Min:31.4V; Power Dissipation Pd:5WRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 15AC4130 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
15AC4130
Product Range Vishay 15AC4130
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:45.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage Min:31.4V; Power Dissipation Pd:5WRoHS Compliant: Yes

Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:45.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage Min:31.4V; Power Dissipation Pd:5WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4130
Product Name Product Range Vishay
VR 28.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Schottky Diodes & Rectifiers - 1220015 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details