Vishay Precision Group Repetitive Peak Reverse Voltage Vishay P600J-E3/54.

Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Operating Temperature Max:150°C; Diode Case Style:P600 RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Operating Temperature Max:150°C; Diode Case Style:P600 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 15AC4135 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
15AC4135
Repetitive Peak Reverse Voltage Vishay 15AC4135
Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Operating Temperature Max:150°C; Diode Case Style:P600 RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Operating Temperature Max:150°C; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4135
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 47593310 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details