Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P2TC2010D1004LNTA

Description
1 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC2010D1004LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D1004LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC2010D1004LNTATR-ND
1 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC2010D1004LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D1004LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC2010D1004LNTACT-ND
1 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC2010D1004LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D1004LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC2010D1004LNTADKR-ND
1 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1M, 0.01%, 1W, 2010, Thin Film; Resistance Vishay - 38AJ1458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.01%, 1W, 2010, Thin Film; Resistance Vishay
38AJ1458
Res, 1M, 0.01%, 1W, 2010, Thin Film; Resistance Vishay 38AJ1458
RES, 1M, 0.01%, 1W, 2010, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

RES, 1M, 0.01%, 1W, 2010, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 0.01%, 1W, 2010, Thin Film; Resistance Vishay - 38AJ1457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.01%, 1W, 2010, Thin Film; Resistance Vishay
38AJ1457
Res, 1M, 0.01%, 1W, 2010, Thin Film; Resistance Vishay 38AJ1457
RES, 1M, 0.01%, 1W, 2010, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

RES, 1M, 0.01%, 1W, 2010, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay - 71AH5558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay
71AH5558
Res, 1M, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay 71AH5558
RES, 1M, 0.01%, 1W, 2010, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.01%, 1W, 2010, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-P2TC2010D1004LNTATR-ND 38AJ1458 71AH5558
Product Name Chip Resistor - Surface Mount Res, 1M, 0.01%, 1W, 2010, Thin Film; Resistance Vishay Res, 1M, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1879061-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details