Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P2TC1206D1501LNTA

Description
1.5 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC1206D1501LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1501LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC1206D1501LNTATR-ND
1.5 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC1206D1501LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1501LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC1206D1501LNTACT-ND
1.5 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-P2TC1206D1501LNTATR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details