Vishay Intertechnology, Inc. Surface Mount Resistors P2TC0805D1003LNTA

Description
Vishay P2TC0805D1003LNTA
Request a Quote Datasheet
Description
Vishay P2TC0805D1003LNTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2182749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182749
Surface Mount Resistors 2182749
Vishay P2TC0805D1003LNTA

Vishay P2TC0805D1003LNTA

Supplier's Site
Surface Mount Resistors - 2182751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182751P
Surface Mount Resistors 2182751P
Vishay P2TC0805D1003LNTA

Vishay P2TC0805D1003LNTA

Supplier's Site
Surface Mount Resistors - 2182751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182751
Surface Mount Resistors 2182751
Vishay P2TC0805D1003LNTA

Vishay P2TC0805D1003LNTA

Supplier's Site
Chip Resistor - Surface Mount - 716-P2TC0805D1003LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1003LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC0805D1003LNTACT-ND
100 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0805D1003LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1003LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC0805D1003LNTADKR-ND
100 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0805D1003LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1003LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC0805D1003LNTATR-ND
100 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 100K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay - 38AJ1440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
38AJ1440
Res, 100K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay 38AJ1440
RES, 100K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 100K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay - 38AJ1439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
38AJ1439
Res, 100K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay 38AJ1439
RES, 100K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 100K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2182749 2182751P 716-P2TC0805D1003LNTACT-ND 38AJ1440
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 100K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details