Vishay Precision Group Surface Mount Resistors P2TC0805D1001LNTA

Description
Vishay P2TC0805D1001LNTA
Request a Quote Datasheet
Description
Vishay P2TC0805D1001LNTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2182745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182745
Surface Mount Resistors 2182745
Vishay P2TC0805D1001LNTA

Vishay P2TC0805D1001LNTA

Supplier's Site
Surface Mount Resistors - 2182746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182746P
Surface Mount Resistors 2182746P
Vishay P2TC0805D1001LNTA

Vishay P2TC0805D1001LNTA

Supplier's Site
Surface Mount Resistors - 2182746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182746
Surface Mount Resistors 2182746
Vishay P2TC0805D1001LNTA

Vishay P2TC0805D1001LNTA

Supplier's Site
Chip Resistor - Surface Mount - 716-P2TC0805D1001LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1001LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC0805D1001LNTADKR-ND
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0805D1001LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1001LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC0805D1001LNTATR-ND
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0805D1001LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1001LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC0805D1001LNTACT-ND
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K, 0.01%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 71AH5547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
71AH5547
Res, 1K, 0.01%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 71AH5547
RES, 1K, 0.01%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 0.01%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay - 38AJ1436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
38AJ1436
Res, 1K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay 38AJ1436
RES, 1K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

RES, 1K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay - 38AJ1435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
38AJ1435
Res, 1K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay 38AJ1435
RES, 1K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

RES, 1K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2182745 2182746P 716-P2TC0805D1001LNTADKR-ND 71AH5547 38AJ1436
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K, 0.01%, 0.2W, 0805, Thin Film Rohs Compliant Vishay Res, 1K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details