10 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
10 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
10 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
RES, 10K, 0.01%, 0.125W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, 10K, 0.01%, 0.125W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, 10K, 0.01%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-P2TC0603D1002LNTACT-ND | 38AJ1432 | 71AH5545 |
| Product Name | Chip Resistor - Surface Mount | Res, 10K, 0.01%, 0.125W, 0603, Thin Film; Resistance Vishay | Res, 10K, 0.01%, 0.125W, 0603, Thin Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |