Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P2TC0402D3202LNTA

Description
32 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
32 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC0402D3202LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0402D3202LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC0402D3202LNTATR-ND
32 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film

32 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0402D3202LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0402D3202LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC0402D3202LNTACT-ND
RESISTOR TF 0402 0.1% 2PPM

RESISTOR TF 0402 0.1% 2PPM

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0402D3202LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0402D3202LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC0402D3202LNTADKR-ND
RESISTOR TF 0402 0.1% 2PPM

RESISTOR TF 0402 0.1% 2PPM

Buy Now Datasheet
Res, 32K, 0.01%, 0.063W, 0402, Thin Film Rohs Compliant Vishay - 71AH5543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K, 0.01%, 0.063W, 0402, Thin Film Rohs Compliant Vishay
71AH5543
Res, 32K, 0.01%, 0.063W, 0402, Thin Film Rohs Compliant Vishay 71AH5543
RES, 32K, 0.01%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 32K, 0.01%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P2TC0402D3202LNTATR-ND 71AH5543
Product Name Chip Resistor - Surface Mount Res, 32K, 0.01%, 0.063W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details