The Vishay P2TC0402 resistor is a precision thin film chip resistor with a resistance value of 10 kΩ and a tolerance of ±0.01%. It has a rated power of 0.063 W and is housed in a compact 0402 case size. This resistor features a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, making it suitable for applications requiring high stability and low drift over temperature variations. The device operates within a temperature range of -55 °C to +155 °C and has a maximum limiting element voltage of 50 V. Additionally, it exhibits low noise characteristics and is sulfur resistant, ensuring reliability in harsh environments. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs.
10 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film
10 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film
10 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film
RES, 10K, 0.01%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
RES, 10K, 0.01%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2182735 | 2182735P | 716-P2TC0402D1002LNTATR-ND | 38AJ1427 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 10K, 0.01%, 0.063W, 0402, Thin Film; Resistance Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0625 watts |