Vishay Intertechnology, Inc. Potentiometers P16FNP224MA

Description
P16F NP 220K 20% A BO e3
Request a Quote Datasheet
Description
P16F NP 220K 20% A BO e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 652957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
652957
Potentiometers 652957
P16F NP 220K 20% A BO e3

P16F NP 220K 20% A BO e3

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16FNP224MA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16FNP224MA-ND
Rotary Potentiometers, Rheostats 716-P16FNP224MA-ND
POT 220K OHM 0.56W CERMET LINEAR

POT 220K OHM 0.56W CERMET LINEAR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 652957 716-P16FNP224MA-ND
Product Name Potentiometers Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear; Linear Linear
Resistance Range 220000 ohms 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 361864 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
Operating AC Voltage 300 volts
View Details
Data Acquisition - Digital Potentiometers - AD5200BRM50-REEL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Adjustable Resistors - 2274848 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 4.7 ohms
Standards and Certifications RoHS; No
View Details